Newport MKS IR Beamsplitter, Calcium Fluoride, 38.1 mm, 50R/50T Ratio CAFBS11

Description
The CAFBS11 IR Beamsplitter is a 38.1 mm diameter, 3.00 mm thick Calcium Fluoride beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for broadband infrared applications covering spectral range from 2 to 8 μm. The back surface of the beamsplitter has a 3 arc minutes wedge to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.
Request a Quote
Description
The CAFBS11 IR Beamsplitter is a 38.1 mm diameter, 3.00 mm thick Calcium Fluoride beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for broadband infrared applications covering spectral range from 2 to 8 μm. The back surface of the beamsplitter has a 3 arc minutes wedge to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR Beamsplitter, Calcium Fluoride, 38.1 mm, 50R/50T Ratio - CAFBS11 - Newport MKS
Irvine, CA, United States
IR Beamsplitter, Calcium Fluoride, 38.1 mm, 50R/50T Ratio
CAFBS11
IR Beamsplitter, Calcium Fluoride, 38.1 mm, 50R/50T Ratio CAFBS11
The CAFBS11 IR Beamsplitter is a 38.1 mm diameter, 3.00 mm thick Calcium Fluoride beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for broadband infrared applications covering spectral range from 2 to 8 μm. The back surface of the beamsplitter has a 3 arc minutes wedge to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.

The CAFBS11 IR Beamsplitter is a 38.1 mm diameter, 3.00 mm thick Calcium Fluoride beamsplitter with 50/50 reflection/transmission ratio optimized for 45° angle of incidence. This beamsplitter is designed for broadband infrared applications covering spectral range from 2 to 8 μm. The back surface of the beamsplitter has a 3 arc minutes wedge to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number CAFBS11
Product Name IR Beamsplitter, Calcium Fluoride, 38.1 mm, 50R/50T Ratio
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 38.1 mm (1.5 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 1064 nm, S-Pol - 20Q20HBS.33S - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Broadband Dielectric Beamsplitter, UVFS, 25.4 mm, λ/20, 1290-1580 nm - 10Q40BS.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 100 mm, 0-2 OD - 100FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
UV Beamsplitter, 30.0 mm Diameter, 3.00 mm Thickness,30R/70T ratio - UVBS16-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details