Newport MKS Universal Base, Freely Rotating Disk, Eccentric Clearance Slot BUP-2

Description
The BUP-2 Universal Base incorporates a patented mounting device that gives unprecedented positioning flexibility. A freely rotating disk, inset into each base, has an eccentric clearance slot to accommodate a 1/4-20 or M6 tie-down bolt. This single bolt firmly clamps the assembly to your table surface. The slot permits 0.707 in. of translation - at least half the diagonal distance between holes in Newport’s English and metric tables, breadboards and mounting components like lab jacks and stages. Thus it is always possible to find a mounting hole through the clearance slot by rotating the trapped disc; the bases can be freely positioned anywhere, at any orientation, on your table surface.
Request a Quote
Description
The BUP-2 Universal Base incorporates a patented mounting device that gives unprecedented positioning flexibility. A freely rotating disk, inset into each base, has an eccentric clearance slot to accommodate a 1/4-20 or M6 tie-down bolt. This single bolt firmly clamps the assembly to your table surface. The slot permits 0.707 in. of translation - at least half the diagonal distance between holes in Newport’s English and metric tables, breadboards and mounting components like lab jacks and stages. Thus it is always possible to find a mounting hole through the clearance slot by rotating the trapped disc; the bases can be freely positioned anywhere, at any orientation, on your table surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Base, Freely Rotating Disk, Eccentric Clearance Slot - BUP-2 - Newport MKS
Irvine, CA, United States
Universal Base, Freely Rotating Disk, Eccentric Clearance Slot
BUP-2
Universal Base, Freely Rotating Disk, Eccentric Clearance Slot BUP-2
The BUP-2 Universal Base incorporates a patented mounting device that gives unprecedented positioning flexibility. A freely rotating disk, inset into each base, has an eccentric clearance slot to accommodate a 1/4-20 or M6 tie-down bolt. This single bolt firmly clamps the assembly to your table surface. The slot permits 0.707 in. of translation - at least half the diagonal distance between holes in Newport’s English and metric tables, breadboards and mounting components like lab jacks and stages. Thus it is always possible to find a mounting hole through the clearance slot by rotating the trapped disc; the bases can be freely positioned anywhere, at any orientation, on your table surface.

The BUP-2 Universal Base incorporates a patented mounting device that gives unprecedented positioning flexibility. A freely rotating disk, inset into each base, has an eccentric clearance slot to accommodate a 1/4-20 or M6 tie-down bolt. This single bolt firmly clamps the assembly to your table surface. The slot permits 0.707 in. of translation - at least half the diagonal distance between holes in Newport’s English and metric tables, breadboards and mounting components like lab jacks and stages. Thus it is always possible to find a mounting hole through the clearance slot by rotating the trapped disc; the bases can be freely positioned anywhere, at any orientation, on your table surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BUP-2
Product Name Universal Base, Freely Rotating Disk, Eccentric Clearance Slot
Mount Type Universal Base
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, 38.1 mm Height, 0.7 in. Diameter, M4 Thread - 9945-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Construction Rail, 1 x 5 in., 1/4-20 - CR-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount - CYM-2R-A12.7 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width or Elliptical Minor Axis 25.4 mm (1 inch)
View Details
Kinematic Base, Magnetic, 2 inch x 2.45 inch - BK-2A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details