Newport MKS Right-Angle Prism, N-BK7, 15 mm, λ/8, Uncoated BRAP15

Description
The BRAP15 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.59 x 0.59 x 0.59 inch (15.0 x 15.0 x 15.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The BRAP15 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.59 x 0.59 x 0.59 inch (15.0 x 15.0 x 15.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, N-BK7, 15 mm, λ/8, Uncoated - BRAP15 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, N-BK7, 15 mm, λ/8, Uncoated
BRAP15
Right-Angle Prism, N-BK7, 15 mm, λ/8, Uncoated BRAP15
The BRAP15 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.59 x 0.59 x 0.59 inch (15.0 x 15.0 x 15.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The BRAP15 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.59 x 0.59 x 0.59 inch (15.0 x 15.0 x 15.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number BRAP15
Product Name Right-Angle Prism, N-BK7, 15 mm, λ/8, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 1000-1550 nm - 10SR20AR.18 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, Uncoated - 05SR20 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Retroreflector, Solid Glass, N-BK7, 25.4mm Diameter, 19.0 mm Height - BGR-25.4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/4
View Details
Light Pipe Homogenizer, 4 x 4 x 50 mm - LPH-PIP-4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details