Newport MKS Lens Mount Barrel, 76.2 mm, M85 x 0.75 Lens Mounts B76.2

Description
The B76.2 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M85 x 0.75 threaded body, and a retaining ring for 3 inch (76.2 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.
Request a Quote
Description
The B76.2 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M85 x 0.75 threaded body, and a retaining ring for 3 inch (76.2 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Mount Barrel, 76.2 mm, M85 x 0.75 Lens Mounts - B76.2 - Newport MKS
Irvine, CA, United States
Lens Mount Barrel, 76.2 mm, M85 x 0.75 Lens Mounts
B76.2
Lens Mount Barrel, 76.2 mm, M85 x 0.75 Lens Mounts B76.2
The B76.2 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M85 x 0.75 threaded body, and a retaining ring for 3 inch (76.2 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.

The B76.2 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M85 x 0.75 threaded body, and a retaining ring for 3 inch (76.2 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number B76.2
Product Name Lens Mount Barrel, 76.2 mm, M85 x 0.75 Lens Mounts
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post Carrier, TSP Series Post, X26 Series Rail - CPT26.08 - Newport MKS
Specs
Style Metric
Length 0.4331 inch (11 mm)
Width 2.81 inch (71.5 mm)
View Details
ezTrac Optical Rail, 1.5 in. Length - 9032 - Newport MKS
Specs
Style Metric
Length 1.55 inch (39.4 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail, Miniature, 18 in. Length, 8-32 Thread and 1/4-20 CLR - MRL-18M - Newport MKS
Specs
Style Metric
Length 18 inch (457 mm)
Width 0.7520 inch (19.1 mm)
View Details