Newport MKS Optical Rail, 3.0 in. Width, 24 in. Length 9732

Description
The 9732 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 24 inch length.
Request a Quote
Description
The 9732 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 24 inch length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail, 3.0 in. Width, 24 in. Length - 9732 - Newport MKS
Irvine, CA, United States
Optical Rail, 3.0 in. Width, 24 in. Length
9732
Optical Rail, 3.0 in. Width, 24 in. Length 9732
The 9732 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 24 inch length.

The 9732 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 24 inch length.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9732
Product Name Optical Rail, 3.0 in. Width, 24 in. Length
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail, Miniature, 1.5 in. Length, 8-32 Thread and 1/4-20 CLR - MRL-1.5 - Newport MKS
Specs
Style Metric
Length 1.5 inch (38.1 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail Carrier, 1.0 in. Length, 1/4-20 Thread, PRL Series - PRC-1 - Newport MKS
Specs
Style Metric
Length 1 inch (25.4 mm)
Width 4.6 inch (117 mm)
View Details
Optical Rail, Stainless Steel, 512 mm Length, 26 mm Width, M6 - X26-512 - Newport MKS
Specs
Style Metric
Length 20.16 inch (512 mm)
Width 1.02 inch (26 mm)
View Details