Newport MKS Achromatic Doublet Lens, Visible, 6.35 mm, 19.0 mm EFL, 430-700 nm PAC013AR.14

Description
The PAC013AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC013AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 6.35 mm, 19.0 mm EFL, 430-700 nm - PAC013AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 6.35 mm, 19.0 mm EFL, 430-700 nm
PAC013AR.14
Achromatic Doublet Lens, Visible, 6.35 mm, 19.0 mm EFL, 430-700 nm PAC013AR.14
The PAC013AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC013AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC013AR.14
Product Name Achromatic Doublet Lens, Visible, 6.35 mm, 19.0 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 17.4 mm (0.6850 inch)
Center Thickness 3.2 mm (0.1260 inch)
Edge Thickness 2.6 mm (0.1024 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1064nm - KBX067AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2mm FL, FS, Uncoated - CSV050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, 430-700 nm - CSV300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Achromatic Doublet Lens, Visible, 12.7 mm, 76.2 mm EFL, 400-700 nm - PAC034 - Newport MKS
Specs
Lens Type Achromats
Focal Length 73.5 mm (2.89 inch)
Center Thickness 5 mm (0.1969 inch)
View Details