Newport MKS Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 700-950 nm 05D620BD.2

Description
The 05D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 05D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 700-950 nm - 05D620BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 700-950 nm
05D620BD.2
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 700-950 nm 05D620BD.2
The 05D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .

The 05D620BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror with a diameter of 12.7 mm, thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts six standard metallic and dielectric broadband coatings, covering the UV, visible, and IR, and are available in 12.7 or 25.4 mm diameters utilizing Borofloat® 33 substrates. This mirror has a 40-20 surface quality and is coated for 700 - 950 nm. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D620BD.2
Product Name Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Femtosecond Optimized, 1000 mm FL, 25.4 mm, 600-1000 nm - 10BV200EAG.1 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm - 30D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
UV Aluminum Mirror Pack, Borofloat, 25.4 mm, λ/10, 250-600 nm, Qty 10 - 10D20AL.2-PK - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Replicated Hollow Metal Retroreflector, 63.5mm OD, 5 arc sec RBA - 50394-2505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 63.5 mm (2.5 inch)
Mirror Shape Hollow Retroreflector
View Details