Newport MKS UV Aluminum Mirror Pack, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 05D20AL.2-PK

Description
This is a 10-pack of the very popular Broadband UV Enhanced Aluminum Mirrors. These mirrors are excellent general purpose, broadband reflectors. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
This is a 10-pack of the very popular Broadband UV Enhanced Aluminum Mirrors. These mirrors are excellent general purpose, broadband reflectors. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror Pack, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 - 05D20AL.2-PK - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror Pack, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10
05D20AL.2-PK
UV Aluminum Mirror Pack, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 05D20AL.2-PK
This is a 10-pack of the very popular Broadband UV Enhanced Aluminum Mirrors. These mirrors are excellent general purpose, broadband reflectors. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 15-5 surface quality.

This is a 10-pack of the very popular Broadband UV Enhanced Aluminum Mirrors. These mirrors are excellent general purpose, broadband reflectors. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20AL.2-PK
Product Name UV Aluminum Mirror Pack, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 488-694 nm - 10SD520BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 532 nm, S2 Polished - 10QM20HM.30 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Gold Mirror Pack, Borofloat, 12.7 mm, λ/10, 650-20,000 nm, Qty 10 - 05D20ER.4-PK - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Gold Mirror, Economy, Borofloat, 50.8 mm, λ/10, 650-20,000 nm - 20D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details