Newport MKS Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators M1-H

Description
The M1-H Mirror Mount is an economically priced mirror mount for OEM applications . Based on the original M1 design, it has an aperture for 1 inch (25.4 mm) diameter optics as well as two precision 100-TPI hex key adjustment screws for exceptionally smooth, high-resolution adjustment. Affordable Mounts for Every Application M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions. Adhesive Bonding Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications. Superior Adjustability All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.
Request a Quote
Description
The M1-H Mirror Mount is an economically priced mirror mount for OEM applications . Based on the original M1 design, it has an aperture for 1 inch (25.4 mm) diameter optics as well as two precision 100-TPI hex key adjustment screws for exceptionally smooth, high-resolution adjustment. Affordable Mounts for Every Application M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions. Adhesive Bonding Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications. Superior Adjustability All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators - M1-H - Newport MKS
Irvine, CA, United States
Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators
M1-H
Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators M1-H
The M1-H Mirror Mount is an economically priced mirror mount for OEM applications . Based on the original M1 design, it has an aperture for 1 inch (25.4 mm) diameter optics as well as two precision 100-TPI hex key adjustment screws for exceptionally smooth, high-resolution adjustment. Affordable Mounts for Every Application M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions. Adhesive Bonding Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications. Superior Adjustability All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.

The M1-H Mirror Mount is an economically priced mirror mount for OEM applications . Based on the original M1 design, it has an aperture for 1 inch (25.4 mm) diameter optics as well as two precision 100-TPI hex key adjustment screws for exceptionally smooth, high-resolution adjustment.

Affordable Mounts for Every Application

M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions.


Adhesive Bonding

Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount.


Alignment Pin Holes

These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications.


Superior Adjustability

All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M1-H
Product Name Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Gimbal Mirror Mount, ULTIMA ® , Center, 1.0 in. Diameter, No Actuators - U100-G - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Suprema ® Clear Edge, Rear Load, 0.5 in., (3) 100-TPI Hex - SN050-R3N - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 3.0 in. Diameter, No Actuators - U300-AC - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 8.6 to 18.5 mm (0.3386 to 0.7283 inch)
View Details
Mirror Mount Adapter, 25.4 mm to 19.05 mm Diameter, For ULTIMA ® - UPA1-.75 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
View Details