Newport MKS Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs 9814-6

Description
The 9814-6 Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best knob actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.
Request a Quote
Description
The 9814-6 Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best knob actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs - 9814-6 - Newport MKS
Irvine, CA, United States
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs
9814-6
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs 9814-6
The 9814-6 Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best knob actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.

The 9814-6 Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best knob actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9814-6
Product Name Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Stability, 1.0 in. Diameter, 6 mm Thick - 8816-6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Angle Plate, M6 Thru Slots, M4 and M6 Threads - 9101-M - Newport MKS
Specs
Mount Type 90° Angle Bracket
View Details
Industrial Optical Mount, High-Resolution Flexure, 1.0 in., 2 100-TPI Hex - MFM-100-HR - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Adapter, Platform Mount, 50.8 mm Diameter - UPA2 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details