Newport MKS Mirror Mount, Pint-Sized, Commercial, Corner, 1.0 in., 2 Allen-Keys 9888-K

Description
The 9888-K Pint-sized Commercial Corner Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with Allen-key two adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.
Request a Quote
Description
The 9888-K Pint-sized Commercial Corner Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with Allen-key two adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, Commercial, Corner, 1.0 in., 2 Allen-Keys - 9888-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, Commercial, Corner, 1.0 in., 2 Allen-Keys
9888-K
Mirror Mount, Pint-Sized, Commercial, Corner, 1.0 in., 2 Allen-Keys 9888-K
The 9888-K Pint-sized Commercial Corner Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with Allen-key two adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.

The 9888-K Pint-sized Commercial Corner Mirror Mount is ideal for laboratory use as well as for building into your products. This 1.0 inch (25.4 mm) diameter center mount ships with Allen-key two adjustment screws, extra-stiff springs for better long-term stability, and actuator locks. Two 8-32 (M4) through mounting holes per side minimize rotation when you secure the mount. This mount features the smooth adjustability that you expect from our proprietary screw manufacturing process. The unique locking system provides exceptional long-term stability, minimal movement during the actual locking process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of our mounts into your setup and know that once you make an adjustment and lock it down, your setup will stay put. You can’t buy this much stability at a better price anywhere.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9888-K
Product Name Mirror Mount, Pint-Sized, Commercial, Corner, 1.0 in., 2 Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , Clear Edge, 1.0 in, (2) 127-TPI Locking Knobs - SN100C-F2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mounts Pack, Fixed, 12.7 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 10.9 mm (0.4291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Tiny, Corner, Retaining Plate, 0.5 in., 3 Allen, Vacuum - 9871-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details