Newport MKS Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread 9401-M

Description
The 9401-M Metric Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its M4 thread and includes one retaining ring with 1.040-32 thread.
Request a Quote
Description
The 9401-M Metric Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its M4 thread and includes one retaining ring with 1.040-32 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread - 9401-M - Newport MKS
Irvine, CA, United States
Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread
9401-M
Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread 9401-M
The 9401-M Metric Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its M4 thread and includes one retaining ring with 1.040-32 thread.

The 9401-M Metric Rotary Mount is perfect for mounting 1.0 inch diameter wave plates or polarizers. This affordable patented rotary stage gives you 360° rotation and 0.1° resolution with a built-in vernier scale. A removable lever lets you easily make both coarse and fine adjustments. To prevent accidental misalignment, simply remove the lever from the stage. The mount can be installed on an optical post or pedestal with its M4 thread and includes one retaining ring with 1.040-32 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9401-M
Product Name Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread
Clear Aperture 20.6 mm (0.8110 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread - 410-RCP - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details
Mirror Mount, Stability, Top Adjust, Nickel Plated, 1.0 in., 2 Allen, Cleanroom - 9814-6-Ni-K - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Bottom Plate, For (M-)BK-2A Kinematic Base - BK-2A-B - Newport MKS
Specs
Mount Type Kinematic Base Bottom Plate
Adjustment Type Kinematic
View Details
Lens Tube, 1 inch LT Series, 2 inch length - LT10-20 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details