Newport MKS Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys 9882-K

Description
The 9882-K Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote
Description
The 9882-K Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys - 9882-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys
9882-K
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys 9882-K
The 9882-K Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

The 9882-K Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9882-K
Product Name Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Side-Clamp, 1.0 in. Diameter 2 Knob Actuators - M1-RA - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Hex Actuators - M05-X - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
New Precision Lens Positioner, 1.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-1B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details