Newport MKS Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key Adjustment 9872-K

Description
The 9872-K Tiny Tilting Opti-Claw Mount is made from stainless steel for added rigidity and stability. It can hold any round object with a diameter from 0.06 inch (1.5 mm) to 0.63 inch (16 mm). 2-56 (M2) thru hole mounting.
Request a Quote
Description
The 9872-K Tiny Tilting Opti-Claw Mount is made from stainless steel for added rigidity and stability. It can hold any round object with a diameter from 0.06 inch (1.5 mm) to 0.63 inch (16 mm). 2-56 (M2) thru hole mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key Adjustment - 9872-K - Newport MKS
Irvine, CA, United States
Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key Adjustment
9872-K
Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key Adjustment 9872-K
The 9872-K Tiny Tilting Opti-Claw Mount is made from stainless steel for added rigidity and stability. It can hold any round object with a diameter from 0.06 inch (1.5 mm) to 0.63 inch (16 mm). 2-56 (M2) thru hole mounting.

The 9872-K Tiny Tilting Opti-Claw Mount is made from stainless steel for added rigidity and stability. It can hold any round object with a diameter from 0.06 inch (1.5 mm) to 0.63 inch (16 mm). 2-56 (M2) thru hole mounting.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9872-K
Product Name Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key Adjustment
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 2.0 in. (50.8 mm), 8-32 Thread, A-LINE - LH-2A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE - M-LH-2A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Precision Lens Positioner, 2.0 in. Diameter, 100 TPI XY - LP-2A-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details