Newport MKS Mirror Mount, Fixed, 25.4 mm Diameter, M4 Thread, A-LINE M-LH-1DB

Description
The A-LINE™ M-LH-1DB Fixed Mirror Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack .
Request a Quote
Description
The A-LINE™ M-LH-1DB Fixed Mirror Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Fixed, 25.4 mm Diameter, M4 Thread, A-LINE - M-LH-1DB - Newport MKS
Irvine, CA, United States
Mirror Mount, Fixed, 25.4 mm Diameter, M4 Thread, A-LINE
M-LH-1DB
Mirror Mount, Fixed, 25.4 mm Diameter, M4 Thread, A-LINE M-LH-1DB
The A-LINE™ M-LH-1DB Fixed Mirror Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack .

The A-LINE™ M-LH-1DB Fixed Mirror Mount is a convenient and economical solution for mounting 1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-1DB
Product Name Mirror Mount, Fixed, 25.4 mm Diameter, M4 Thread, A-LINE
Mount Type Lens Holder; Fixed Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Peg Rotation Base, 2.6 in. Diameter - 460P-RA2 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details