Newport MKS Mirror Mount, Classic, Center, 2.0 in., 3 Knobs 9855

Description
The 9855 Classic Center Mirror Mount is designed for 2 inch (50.8 mm) optics and built from durable anodized aluminum. It features three 1/4-80 TPI precision adjustment screws with sapphire seats and a rigid 5/8 inch thick frame for excellent stability. This kinematic mount enables fine z, θx, and θy adjustments with an angular range of ±4°, making it ideal for precise, repeatable optical alignment.
Request a Quote
Description
The 9855 Classic Center Mirror Mount is designed for 2 inch (50.8 mm) optics and built from durable anodized aluminum. It features three 1/4-80 TPI precision adjustment screws with sapphire seats and a rigid 5/8 inch thick frame for excellent stability. This kinematic mount enables fine z, θx, and θy adjustments with an angular range of ±4°, making it ideal for precise, repeatable optical alignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Center, 2.0 in., 3 Knobs - 9855 - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Center, 2.0 in., 3 Knobs
9855
Mirror Mount, Classic, Center, 2.0 in., 3 Knobs 9855
The 9855 Classic Center Mirror Mount is designed for 2 inch (50.8 mm) optics and built from durable anodized aluminum. It features three 1/4-80 TPI precision adjustment screws with sapphire seats and a rigid 5/8 inch thick frame for excellent stability. This kinematic mount enables fine z, θx, and θy adjustments with an angular range of ±4°, making it ideal for precise, repeatable optical alignment.

The 9855 Classic Center Mirror Mount is designed for 2 inch (50.8 mm) optics and built from durable anodized aluminum. It features three 1/4-80 TPI precision adjustment screws with sapphire seats and a rigid 5/8 inch thick frame for excellent stability. This kinematic mount enables fine z, θx, and θy adjustments with an angular range of ±4°, making it ideal for precise, repeatable optical alignment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9855
Product Name Mirror Mount, Classic, Center, 2.0 in., 3 Knobs
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Suprema ® Clear Edge Mirror Mount, 1.0 in., (2) Micrometer Adjusters - SN100C-F2M - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs - 9814-6 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.4 mm (0.2520 inch)
View Details
Gimbal Mirror Mount, ULTIMA ® , Center, 1.0 in., 2 Locking 100-TPI Knobs - U100-G2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread - 9401 - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details