Newport MKS Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10 LH-1T-PK

Description
The LH-1T-PK is a 10-pack of the Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The LH-1T-PK is a 10-pack of the Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10 - LH-1T-PK - Newport MKS
Irvine, CA, United States
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10
LH-1T-PK
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10 LH-1T-PK
The LH-1T-PK is a 10-pack of the Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The LH-1T-PK is a 10-pack of the Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1T-PK
Product Name Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Threaded, 0.75 in., 2 Locking Allen-Keys - HVM-075t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
Maximum Thickness 1 to 3 mm (0.0394 to 0.1181 inch)
View Details
Optic Holder, 0.5 in. Diameter, 0.875-20Thread, For LP-05A Series - LPLH-50T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
XY Optic Positioner, Precision, Actuators Not Included - SB18YZN - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Mount
View Details
Lens Spacer, 1.0 in. Diameter, 4.0 mm Thick, Aluminum, 6-pack - LT10-SP4-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details