Newport MKS Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads FAM8

Description
The FAM8 fixed angle optical mount adapter features a 8 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote
Description
The FAM8 fixed angle optical mount adapter features a 8 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads - FAM8 - Newport MKS
Irvine, CA, United States
Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads
FAM8
Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads FAM8
The FAM8 fixed angle optical mount adapter features a 8 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

The FAM8 fixed angle optical mount adapter features a 8 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number FAM8
Product Name Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal Spacer, 0.03125 in. Thick, 0.7 in. Diameter, 8-32 CLR - 9941-S03 - Newport MKS
Specs
Mount Type Pedestal Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Optical Post, Gear Rack, Mounting Base, 24 in. Height, 1.5 in. Diameter - 72 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Lens Mounts Pack, Fixed, 12.7 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 10.9 mm (0.4291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details