Newport MKS Optical Pedestal, Clean-Passivated, 101.6 mm Height, 25.4 mm Diameter, M4 9961-M

Description
The 9961-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 101.6 mm tall and has M4 threads.
Request a Quote
Description
The 9961-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 101.6 mm tall and has M4 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 101.6 mm Height, 25.4 mm Diameter, M4 - 9961-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 101.6 mm Height, 25.4 mm Diameter, M4
9961-M
Optical Pedestal, Clean-Passivated, 101.6 mm Height, 25.4 mm Diameter, M4 9961-M
The 9961-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 101.6 mm tall and has M4 threads.

The 9961-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 101.6 mm tall and has M4 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9961-M
Product Name Optical Pedestal, Clean-Passivated, 101.6 mm Height, 25.4 mm Diameter, M4
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details
Gimbal Optic Mount, Low-distortion Axial Clamping, 2.0 in., Incl.1.0 in. Adapter - 605-2 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6 to 16 mm (0.2362 to 0.6299 inch)
View Details
Lens Washer, 1.0 in. Diameter, 0.5 mm Thick, Delrin, 10-pack - LT10-SP05-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, OEM Standard, 1.0 in., 2 Locking Hex Actuators - M1-HL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details