Newport MKS Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust 9775

Description
The 9775 Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the knobs on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.
Request a Quote
Description
The 9775 Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the knobs on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust - 9775 - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust
9775
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust 9775
The 9775 Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the knobs on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.

The 9775 Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the knobs on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9775
Product Name Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread - 9401-M - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
45 Degree Mirror Holder, 25.4 mm Diameter - 9920 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 1.0 in, 3 Locking Allen-Keys - U100-A3H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability - 8817-8-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details