Newport MKS Mirror Mount, Valu, Center, 1.0 in., 2 Knobs 9773

Description
The 9773 Valu Center Mirror Mount achieves a high level of stability by using a 0.5 inch frame that is stiffer than any you'll find on other comparably priced 1.0 in. (25.4 mm) diameter mounts. Two knob adjustment screws give you ±4° for tip and tilt adjustments using the same high-quality proprietary screws, brass nuts, and hard sapphire seats found in all New Focus® mounts.
Request a Quote
Description
The 9773 Valu Center Mirror Mount achieves a high level of stability by using a 0.5 inch frame that is stiffer than any you'll find on other comparably priced 1.0 in. (25.4 mm) diameter mounts. Two knob adjustment screws give you ±4° for tip and tilt adjustments using the same high-quality proprietary screws, brass nuts, and hard sapphire seats found in all New Focus® mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Valu, Center, 1.0 in., 2 Knobs - 9773 - Newport MKS
Irvine, CA, United States
Mirror Mount, Valu, Center, 1.0 in., 2 Knobs
9773
Mirror Mount, Valu, Center, 1.0 in., 2 Knobs 9773
The 9773 Valu Center Mirror Mount achieves a high level of stability by using a 0.5 inch frame that is stiffer than any you'll find on other comparably priced 1.0 in. (25.4 mm) diameter mounts. Two knob adjustment screws give you ±4° for tip and tilt adjustments using the same high-quality proprietary screws, brass nuts, and hard sapphire seats found in all New Focus® mounts.

The 9773 Valu Center Mirror Mount achieves a high level of stability by using a 0.5 inch frame that is stiffer than any you'll find on other comparably priced 1.0 in. (25.4 mm) diameter mounts. Two knob adjustment screws give you ±4° for tip and tilt adjustments using the same high-quality proprietary screws, brass nuts, and hard sapphire seats found in all New Focus® mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9773
Product Name Mirror Mount, Valu, Center, 1.0 in., 2 Knobs
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1lt - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Clear Aperture 23.6 mm (0.9291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Picomotor Piezo Gimbal Mount, 2.0 in. Diameter, 2-Axis - 8816 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Fixed Lens Mount, 2.0 in. (50.8 mm), 8-32 Thread, A-LINE - LH-2A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details