Newport MKS Angle Plate, 1/4-20 (M6) Slot, 8-32, M4, 2-56 Thread 9102NF

Description
The 9102NF Small Angle Plate is designed to make quick, convenient setups on the optical table. The black anodized, machined aluminum has threaded and clearance holes for 8-32 (M4) and 1/4-20 (M6) standard fasteners. Four 2-56 threaded holes allow mounting of our tiny mirror mounts. The small angle plate is compatible with both Imperial and metric fasteners.
Request a Quote
Description
The 9102NF Small Angle Plate is designed to make quick, convenient setups on the optical table. The black anodized, machined aluminum has threaded and clearance holes for 8-32 (M4) and 1/4-20 (M6) standard fasteners. Four 2-56 threaded holes allow mounting of our tiny mirror mounts. The small angle plate is compatible with both Imperial and metric fasteners.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Angle Plate, 1/4-20 (M6) Slot, 8-32, M4, 2-56 Thread - 9102NF - Newport MKS
Irvine, CA, United States
Angle Plate, 1/4-20 (M6) Slot, 8-32, M4, 2-56 Thread
9102NF
Angle Plate, 1/4-20 (M6) Slot, 8-32, M4, 2-56 Thread 9102NF
The 9102NF Small Angle Plate is designed to make quick, convenient setups on the optical table. The black anodized, machined aluminum has threaded and clearance holes for 8-32 (M4) and 1/4-20 (M6) standard fasteners. Four 2-56 threaded holes allow mounting of our tiny mirror mounts. The small angle plate is compatible with both Imperial and metric fasteners.

The 9102NF Small Angle Plate is designed to make quick, convenient setups on the optical table. The black anodized, machined aluminum has threaded and clearance holes for 8-32 (M4) and 1/4-20 (M6) standard fasteners. Four 2-56 threaded holes allow mounting of our tiny mirror mounts. The small angle plate is compatible with both Imperial and metric fasteners.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9102NF
Product Name Angle Plate, 1/4-20 (M6) Slot, 8-32, M4, 2-56 Thread
Mount Type 90° Angle Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Lens Spacer, 1.0 in. Diameter, 25 mm Thick, Aluminum, 6-pack - LT10-SP25-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Collimator and Laser Diode Adapter, 11 mm, 1 inch Mirror Mounts - CLH-11 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Collimator Holder
View Details
Kinematic Base, Magnetic, 3 inch Square - BK-3A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
Optic Holder Cell, 1.0 in. Diameter Optics, Requires LM1-R Mount - LH1-1R - Newport MKS
Specs
Mount Type Lens Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details