Newport MKS Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, 8-32 Thread 9201

Description
The 9201 Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded 8-32 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.
Request a Quote
Description
The 9201 Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded 8-32 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, 8-32 Thread - 9201 - Newport MKS
Irvine, CA, United States
Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, 8-32 Thread
9201
Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, 8-32 Thread 9201
The 9201 Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded 8-32 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.

The 9201 Tiny Lab Jack simplifies the alignment of small-area detectors. It gives you 1/8 in. of travel with 0.001 in. resolution. Threaded 8-32 holes on the top and bottom let you mount it directly to a post or pedestal. A single setscrew locks the jack solidly.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9201
Product Name Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, 8-32 Thread
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Crossed-Roller, 25.4 mm Travel, M4, M6 - 9067-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details
XZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details
Lab Jack, 44.5 mm Travel, 4.375 x 6.5 in. Platform, 200 lb., 1/4-20 and M6 - 271 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 1.75 inch (44.5 mm)
View Details