Newport MKS GRIN Lens Holder, 2 mm Max, FP Series Positioner FPH-L

Description
The FPH-L Lens Holder holds Gradient Index (GRIN) lenses and other miniature optics with diameters up to 2 mm. It inserts into any FP Series Positioner and has a detent alignment groove that engages with the positioner to keep the lens horizontal. A burr-free sliding clip holds the optic securely in the V-groove.
Request a Quote
Description
The FPH-L Lens Holder holds Gradient Index (GRIN) lenses and other miniature optics with diameters up to 2 mm. It inserts into any FP Series Positioner and has a detent alignment groove that engages with the positioner to keep the lens horizontal. A burr-free sliding clip holds the optic securely in the V-groove.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GRIN Lens Holder, 2 mm Max, FP Series Positioner - FPH-L - Newport MKS
Irvine, CA, United States
GRIN Lens Holder, 2 mm Max, FP Series Positioner
FPH-L
GRIN Lens Holder, 2 mm Max, FP Series Positioner FPH-L
The FPH-L Lens Holder holds Gradient Index (GRIN) lenses and other miniature optics with diameters up to 2 mm. It inserts into any FP Series Positioner and has a detent alignment groove that engages with the positioner to keep the lens horizontal. A burr-free sliding clip holds the optic securely in the V-groove.

The FPH-L Lens Holder holds Gradient Index (GRIN) lenses and other miniature optics with diameters up to 2 mm. It inserts into any FP Series Positioner and has a detent alignment groove that engages with the positioner to keep the lens horizontal. A burr-free sliding clip holds the optic securely in the V-groove.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number FPH-L
Product Name GRIN Lens Holder, 2 mm Max, FP Series Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Piezo XY Linear Stage, Triple Divide, 0.5 in., Picomotor, 8-32, 1/4-20 - 9065-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High Speed Piezo Linear Stage, 48 mm Travel, Open Loop, Integrated Controller - CONEX-SAG-LS48 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
XZ Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XZ-V-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XYZ-R-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details