Newport MKS Fiber Coupling Kit, Singlemode, 9091-M, FC and ST Connectors, M4 9131-M

Description
The 9131-M Singlemode Fiber Positioner Kit includes the high resolution high stability fiber positioner Model 9091-M, a coupler body Model 9092-M, a microscope-objective holder Model 9123NF, and adapters Model 9127NF and 9126 for mounting FC and ST connectorized fibers. An M4 threaded mounting hole allows placement on any post or pedestal in your lab.
Request a Quote
Description
The 9131-M Singlemode Fiber Positioner Kit includes the high resolution high stability fiber positioner Model 9091-M, a coupler body Model 9092-M, a microscope-objective holder Model 9123NF, and adapters Model 9127NF and 9126 for mounting FC and ST connectorized fibers. An M4 threaded mounting hole allows placement on any post or pedestal in your lab.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupling Kit, Singlemode, 9091-M, FC and ST Connectors, M4 - 9131-M - Newport MKS
Irvine, CA, United States
Fiber Coupling Kit, Singlemode, 9091-M, FC and ST Connectors, M4
9131-M
Fiber Coupling Kit, Singlemode, 9091-M, FC and ST Connectors, M4 9131-M
The 9131-M Singlemode Fiber Positioner Kit includes the high resolution high stability fiber positioner Model 9091-M, a coupler body Model 9092-M, a microscope-objective holder Model 9123NF, and adapters Model 9127NF and 9126 for mounting FC and ST connectorized fibers. An M4 threaded mounting hole allows placement on any post or pedestal in your lab.

The 9131-M Singlemode Fiber Positioner Kit includes the high resolution high stability fiber positioner Model 9091-M, a coupler body Model 9092-M, a microscope-objective holder Model 9123NF, and adapters Model 9127NF and 9126 for mounting FC and ST connectorized fibers. An M4 threaded mounting hole allows placement on any post or pedestal in your lab.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9131-M
Product Name Fiber Coupling Kit, Singlemode, 9091-M, FC and ST Connectors, M4
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, M4 and M6 - 9062-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread - 411-05S - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro XY, Pico Z, 8-32, 1/4-20 - 9063-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 - 8071 - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
Motor Type Picomotor
View Details