Newport MKS High-Energy Pinhole, Molybdenum, 5 µm, 0.875-20 Thread 910PH-5

Description
The 910PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote
Description
The 910PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 5 µm, 0.875-20 Thread - 910PH-5 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 5 µm, 0.875-20 Thread
910PH-5
High-Energy Pinhole, Molybdenum, 5 µm, 0.875-20 Thread 910PH-5
The 910PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

The 910PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 910PH-5
Product Name High-Energy Pinhole, Molybdenum, 5 µm, 0.875-20 Thread
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 12.7 mm, 420 nm Cut-on - 5CGA-420 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Shortpass Filter, Dichroic, 12.5 mm, 400 nm Cut-off, 325-385 nm Transmission - 05SWF-400-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Rectangular Width 12.5 mm (0.4921 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 630 nm Cut-on, RG630 Glass - FSQ-RG630 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD - FBS-ND25 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details