Newport MKS High-Energy Pinhole, Molybdenum, 1 µm, 900 Series 900PH-1

Description
The 900PH-1.0 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.
Request a Quote
Description
The 900PH-1.0 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 1 µm, 900 Series - 900PH-1 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 1 µm, 900 Series
900PH-1
High-Energy Pinhole, Molybdenum, 1 µm, 900 Series 900PH-1
The 900PH-1.0 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.

The 900PH-1.0 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 1 ± 0.5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 900PH-1
Product Name High-Energy Pinhole, Molybdenum, 1 µm, 900 Series
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Shortpass Filter, 25.0 nm, 1050 nm Cut-off, 485-1036 nm Transmission - 10SWF-1050-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 750±10 nm, 70±30 nm FWHM - 20BPF70-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.05 mm (0.1200 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 665 nm Cut-on - 20CGA-665 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Dielectric, 25.4 mm, 600 ± 5 nm Cut-On, 610 - 1200 nm - 10LWF-600-B - Newport MKS
Specs
Filter Type Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details