Newport MKS Device Alignment Stage, Four-Axis, Vacuum, 3 mm, 8°, M4 and M6 9071-V-M

Description
The 9071-V-M Vacuum Compatible Four-Axis Tilt Aligner allows you to intuitively align optical tubes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). Center one end to the laser beam, then adjust the other until the beam emerges. All motions are independent and connected to a single base, so you won't induce coupled motion while making adjustments. These stages are great for aligning New Focus® modulators. M4 and M6 Threads. Multi-axis Optic Positioning in a Compact Unit Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions. Patent Number 5,303,035
Request a Quote
Description
The 9071-V-M Vacuum Compatible Four-Axis Tilt Aligner allows you to intuitively align optical tubes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). Center one end to the laser beam, then adjust the other until the beam emerges. All motions are independent and connected to a single base, so you won't induce coupled motion while making adjustments. These stages are great for aligning New Focus® modulators. M4 and M6 Threads. Multi-axis Optic Positioning in a Compact Unit Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions. Patent Number 5,303,035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Device Alignment Stage, Four-Axis, Vacuum, 3 mm, 8°, M4 and M6 - 9071-V-M - Newport MKS
Irvine, CA, United States
Device Alignment Stage, Four-Axis, Vacuum, 3 mm, 8°, M4 and M6
9071-V-M
Device Alignment Stage, Four-Axis, Vacuum, 3 mm, 8°, M4 and M6 9071-V-M
The 9071-V-M Vacuum Compatible Four-Axis Tilt Aligner allows you to intuitively align optical tubes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). Center one end to the laser beam, then adjust the other until the beam emerges. All motions are independent and connected to a single base, so you won't induce coupled motion while making adjustments. These stages are great for aligning New Focus® modulators. M4 and M6 Threads. Multi-axis Optic Positioning in a Compact Unit Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions. Patent Number 5,303,035

The 9071-V-M Vacuum Compatible Four-Axis Tilt Aligner allows you to intuitively align optical tubes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). Center one end to the laser beam, then adjust the other until the beam emerges. All motions are independent and connected to a single base, so you won't induce coupled motion while making adjustments. These stages are great for aligning New Focus® modulators. M4 and M6 Threads.

Multi-axis Optic Positioning in a Compact Unit


Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions.

Patent Number 5,303,035

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9071-V-M
Product Name Device Alignment Stage, Four-Axis, Vacuum, 3 mm, 8°, M4 and M6
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Fiber Launcher, Flexure Design, Bare, 8-32 - 9051 - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
XYZ Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, M4 and M6 - 9062-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20 - 9067-COM-E - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details