Newport MKS Strain Relief, Bare Fiber, Delrin Jaws FPH-SR

Description
The FPH-SR Bare Fiber Strain Relief prevents inadvertent motion of bare fibers without introducing micro bending. All bare fiber chucks accommodate this lightweight Delrin strain relief. Simply thread the fiber through it, then screw it on the end of the holder. Its Delrin jaws are relieved to fit around the fiber for a gentle grip.
Request a Quote
Description
The FPH-SR Bare Fiber Strain Relief prevents inadvertent motion of bare fibers without introducing micro bending. All bare fiber chucks accommodate this lightweight Delrin strain relief. Simply thread the fiber through it, then screw it on the end of the holder. Its Delrin jaws are relieved to fit around the fiber for a gentle grip.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Bare Fiber, Delrin Jaws - FPH-SR - Newport MKS
Irvine, CA, United States
Strain Relief, Bare Fiber, Delrin Jaws
FPH-SR
Strain Relief, Bare Fiber, Delrin Jaws FPH-SR
The FPH-SR Bare Fiber Strain Relief prevents inadvertent motion of bare fibers without introducing micro bending. All bare fiber chucks accommodate this lightweight Delrin strain relief. Simply thread the fiber through it, then screw it on the end of the holder. Its Delrin jaws are relieved to fit around the fiber for a gentle grip.

The FPH-SR Bare Fiber Strain Relief prevents inadvertent motion of bare fibers without introducing micro bending. All bare fiber chucks accommodate this lightweight Delrin strain relief. Simply thread the fiber through it, then screw it on the end of the holder. Its Delrin jaws are relieved to fit around the fiber for a gentle grip.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number FPH-SR
Product Name Strain Relief, Bare Fiber, Delrin Jaws
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, 13 mm Travel, 1/4-20 Thread - 401 - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
XYZ Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20, Left-handed - 461-XYZ-LH-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Orientation Left-Handed
View Details
High Speed Piezo Linear Stage, 32 mm Travel, Direct Encoder, Integrated Controller - CONEX-SAG-LS32P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.26 inch (32 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Motorized Linear Stage, MFA-CC Integrated with CONEX-CC Controller - CONEX-MFACC - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0984 in/sec (0.1500 m/min)
Motor Type DC Servo; DC servo
View Details