Newport MKS Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum 9067-X-V

Description
The 9067-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
Request a Quote
Description
The 9067-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum - 9067-X-V - Newport MKS
Irvine, CA, United States
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum
9067-X-V
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum 9067-X-V
The 9067-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.

The 9067-X-V Vacuum Compatible Stainless Steel Crossed-Roller Bearing Translation Stage is a 1.0 inch (25.4 mm) travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9067-X-V
Product Name Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Peg-Joining, 0.5 in. Travel, 8-32 and 1/4-20 Threads - 460P-XYZ-05 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Five-Axis Fiber Positioner, Tiny, Small Collimator or Ferrule, 8-32 - 9016NF - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro YZ, Pico X, 8-32, 1/4-20 - 9063-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, M4 and M6 - 9062-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details