Newport MKS Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, 1/4-20 8081-UHV

Description
The 8081 XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. 8-32 and 1/4-20 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.
Request a Quote Datasheet
Description
The 8081 XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. 8-32 and 1/4-20 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, 1/4-20 - 8081-UHV - Newport MKS
Irvine, CA, United States
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, 1/4-20
8081-UHV
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, 1/4-20 8081-UHV
The 8081 XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. 8-32 and 1/4-20 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.

The 8081 XYZTxTy Motorized Five-Axis Tilt Aligner which increases the utility of our popular kinematic stages by motorizing each of the axes can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. The Picomotor™ actuators to each stage allows the same better than <30 nm remote high-resolution adjustment of various combinations of X, Y, Z, Tx, and Ty. With its minimal backlash, it is excellent for long term stability and high stiffness. The 8081-UHV has been tested and measured to outgas levels less than 5ppm of volatile mass at 85 °C over three hours. Mass Spectrograms detailing the exact outgassing compounds are available upon request. 8-32 and 1/4-20 tapped holes. Use with one 8081-UHV-C cable, two 8725 multi axis adapters and two 8742 controller/drivers to control all 5 axes.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8081-UHV
Product Name Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, 1/4-20
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6, No Baseplate - 9067-COM-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
XY Linear Stage, Triple Divide, 12.7 mm, X Pico, Y Micro, M4, M6 - 9065-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range - ECN-80 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2.36 inch (60 mm)
View Details
Device Alignment Stage, Compact, Six-Axis, 2 mm Linear, 4 degree Angular, 4-40 - 9031 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0787 inch (2 mm)
Motor Type Hex-Key
View Details