Newport MKS Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6 9066-X-M

Description
The 9066-X-M Stainless Steel Crossed-Roller Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. 9066 series stages feature a generous pattern of eight M2.5. ten M4 and three M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote
Description
The 9066-X-M Stainless Steel Crossed-Roller Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. 9066 series stages feature a generous pattern of eight M2.5. ten M4 and three M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6 - 9066-X-M - Newport MKS
Irvine, CA, United States
Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6
9066-X-M
Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6 9066-X-M
The 9066-X-M Stainless Steel Crossed-Roller Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. 9066 series stages feature a generous pattern of eight M2.5. ten M4 and three M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

The 9066-X-M Stainless Steel Crossed-Roller Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. 9066 series stages feature a generous pattern of eight M2.5. ten M4 and three M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9066-X-M
Product Name Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XY-SD - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
XYZ Linear Stage, Triple Divide, 1 in, YZ Pico, X Micro ,8-32, 1/4-20 - 9064-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Vertical Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Device Type Crossed Roller Slide
View Details