Newport MKS Piezo Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6 9065-X-P-M

Description
The 9065-X-P-M Motorized Triple Divide Translation Stage incorporates our Picomotor™ actuator in the X Axis of our Triple Divide™ translation stage to meet your 12.7 mm travel laboratory applications. All necessary clamps, brackets, and baseplates are included so that the stage can be used right out of the box. Some assembly is required. The Triple Divide translation stage system is based on the unique e⋅z⋅Trac™ rail system and delivers the stability of an integrated stage but is effortlessly adaptable and easy to use. Because of its modularity, these stages are extremely economical. M4 and M6 mounting threads.
Request a Quote
Description
The 9065-X-P-M Motorized Triple Divide Translation Stage incorporates our Picomotor™ actuator in the X Axis of our Triple Divide™ translation stage to meet your 12.7 mm travel laboratory applications. All necessary clamps, brackets, and baseplates are included so that the stage can be used right out of the box. Some assembly is required. The Triple Divide translation stage system is based on the unique e⋅z⋅Trac™ rail system and delivers the stability of an integrated stage but is effortlessly adaptable and easy to use. Because of its modularity, these stages are extremely economical. M4 and M6 mounting threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6 - 9065-X-P-M - Newport MKS
Irvine, CA, United States
Piezo Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6
9065-X-P-M
Piezo Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6 9065-X-P-M
The 9065-X-P-M Motorized Triple Divide Translation Stage incorporates our Picomotor™ actuator in the X Axis of our Triple Divide™ translation stage to meet your 12.7 mm travel laboratory applications. All necessary clamps, brackets, and baseplates are included so that the stage can be used right out of the box. Some assembly is required. The Triple Divide translation stage system is based on the unique e⋅z⋅Trac™ rail system and delivers the stability of an integrated stage but is effortlessly adaptable and easy to use. Because of its modularity, these stages are extremely economical. M4 and M6 mounting threads.

The 9065-X-P-M Motorized Triple Divide Translation Stage incorporates our Picomotor™ actuator in the X Axis of our Triple Divide™ translation stage to meet your 12.7 mm travel laboratory applications. All necessary clamps, brackets, and baseplates are included so that the stage can be used right out of the box. Some assembly is required. The Triple Divide translation stage system is based on the unique e⋅z⋅Trac™ rail system and delivers the stability of an integrated stage but is effortlessly adaptable and easy to use. Because of its modularity, these stages are extremely economical. M4 and M6 mounting threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9065-X-P-M
Product Name Piezo Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6, No Baseplate - 9067-COM-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
Piezo XY Linear Stage, Triple Divide, 1 in, Picomotor, 8-32, 1/4-20 - 9064-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, X Pico, YZ Micro - 9067-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XZ Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread - 9061-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details