Newport MKS Fiber Coupler, Multimode, Connectorized Fiber Positioner F-91-C1-T

Description
The F-91-C1-T Multimode Fiber Coupler Sub-Assembly is the top half of Newport’s F-915 Single-Mode Fiber Coupler and is useful for connectorized multimode fiber coupling. It has high-resolution 100 TPI adjustment screws for smooth XY adjustment. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. This sub-assembly can be used for single-mode fiber coupling when mounted on the F-91TS Tilt Stage, forming an assembly identical to our F-91-C1 Single-Mode Fiber Couplers. Since the tilt stage is common to all three couplers in this family, it is easy to convert from one type of coupler to another by swapping the bracket/fiber positioner assembly.
Request a Quote
Description
The F-91-C1-T Multimode Fiber Coupler Sub-Assembly is the top half of Newport’s F-915 Single-Mode Fiber Coupler and is useful for connectorized multimode fiber coupling. It has high-resolution 100 TPI adjustment screws for smooth XY adjustment. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. This sub-assembly can be used for single-mode fiber coupling when mounted on the F-91TS Tilt Stage, forming an assembly identical to our F-91-C1 Single-Mode Fiber Couplers. Since the tilt stage is common to all three couplers in this family, it is easy to convert from one type of coupler to another by swapping the bracket/fiber positioner assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, Multimode, Connectorized Fiber Positioner - F-91-C1-T - Newport MKS
Irvine, CA, United States
Fiber Coupler, Multimode, Connectorized Fiber Positioner
F-91-C1-T
Fiber Coupler, Multimode, Connectorized Fiber Positioner F-91-C1-T
The F-91-C1-T Multimode Fiber Coupler Sub-Assembly is the top half of Newport’s F-915 Single-Mode Fiber Coupler and is useful for connectorized multimode fiber coupling. It has high-resolution 100 TPI adjustment screws for smooth XY adjustment. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. This sub-assembly can be used for single-mode fiber coupling when mounted on the F-91TS Tilt Stage, forming an assembly identical to our F-91-C1 Single-Mode Fiber Couplers. Since the tilt stage is common to all three couplers in this family, it is easy to convert from one type of coupler to another by swapping the bracket/fiber positioner assembly.

The F-91-C1-T Multimode Fiber Coupler Sub-Assembly is the top half of Newport’s F-915 Single-Mode Fiber Coupler and is useful for connectorized multimode fiber coupling. It has high-resolution 100 TPI adjustment screws for smooth XY adjustment. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. This sub-assembly can be used for single-mode fiber coupling when mounted on the F-91TS Tilt Stage, forming an assembly identical to our F-91-C1 Single-Mode Fiber Couplers. Since the tilt stage is common to all three couplers in this family, it is easy to convert from one type of coupler to another by swapping the bracket/fiber positioner assembly.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number F-91-C1-T
Product Name Fiber Coupler, Multimode, Connectorized Fiber Positioner
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XYZ Stage, Gothic-Arch Bearing, 65 x 65 mm, 25.4 mm, 8-32 & 1/4-20 - 9063-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo XY Linear Stage, Triple Divide, 25.4 mm, Picomotor, M4, M6 - 9064-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Orientation Right-Handed
View Details
XY Linear Stage, Crossed-Roller, 0.5 in., X Pico, Y Micro, 8-32, 1/4-20 - 9066-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details