Newport MKS Industrial Optical Mount, Flexure, 0.75 in., 2 Allen, LaserClean MFM-075-LC

Description
The MFM-075-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench or our optional BD-05 ball driver. No bulky knobs risk accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount.
Request a Quote
Description
The MFM-075-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench or our optional BD-05 ball driver. No bulky knobs risk accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Optical Mount, Flexure, 0.75 in., 2 Allen, LaserClean - MFM-075-LC - Newport MKS
Irvine, CA, United States
Industrial Optical Mount, Flexure, 0.75 in., 2 Allen, LaserClean
MFM-075-LC
Industrial Optical Mount, Flexure, 0.75 in., 2 Allen, LaserClean MFM-075-LC
The MFM-075-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench or our optional BD-05 ball driver. No bulky knobs risk accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount.

The MFM-075-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench or our optional BD-05 ball driver. No bulky knobs risk accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MFM-075-LC
Product Name Industrial Optical Mount, Flexure, 0.75 in., 2 Allen, LaserClean
Mount Type Mirror Mount; Laser Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Center, 1.0 in., 3 Locking Allen-Keys - 9807-L - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads - FAM24 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mirror Mount, Suprema ® , Clear Edge, 1.0 in., (2) 100-TPI Locking Hex Actuators, Vacuum - SN100C-F2H-V6 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR. - M-290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details