Newport MKS Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in. 605A-4-3

Description
The 605A-4-3 Optical Diameter Adapter for 605-4 the Gimbal Optic Mount adapts 3 inch (76.2 mm) diameter optics for use with the 605-4.
Request a Quote
Description
The 605A-4-3 Optical Diameter Adapter for 605-4 the Gimbal Optic Mount adapts 3 inch (76.2 mm) diameter optics for use with the 605-4.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in. - 605A-4-3 - Newport MKS
Irvine, CA, United States
Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in.
605A-4-3
Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in. 605A-4-3
The 605A-4-3 Optical Diameter Adapter for 605-4 the Gimbal Optic Mount adapts 3 inch (76.2 mm) diameter optics for use with the 605-4.

The 605A-4-3 Optical Diameter Adapter for 605-4 the Gimbal Optic Mount adapts 3 inch (76.2 mm) diameter optics for use with the 605-4.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 605A-4-3
Product Name Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in.
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Angle Mount Adapter, 54.7 Degree, M4 Threads - M-FAM547 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Flipper Optic Mount, 2.0 in. Optic Diameter, M4 - 9892-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4 - 9952-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optical Mount, Vertical Drive, 2.0 in. Diameter, No Actuators - VGM-2N - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Clear Aperture 46 mm (1.81 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details