Newport MKS Piezo Actuator, Tiny Picomotor, 0.5 in. Travel, Ultra-High Vacuum 8353-UHV

Description
The 8353-UHV is derived from our standard 8353 Tiny Picomotor and designed for use in ultrahigh vacuum applications down to base pressures of 10-9 Torr. The 8353-UHV was designed specifically to eliminate virtual leaks and utilizes materials with low outgassing properties. The outgassing rate of this product is less than 5 ppm of volatile mass at 85°C over 3 hours. <30 nm Positioning Resolution Our Picomotor actuators have a step size of less than 30 nm per step, allowing for very small, controlled movements. Note that the step size for open-loop picomotors varies from step to step and between forward and backward directions, and is directly related to payload – hence, position feedback should be provided by an external signal when operating an open-loop picomotor. For vacuum applications requiring absolute position calibration and high repeatability, consider a Vacuum Compatible Closed-Loop Picomotor actuator. Teflon or Kapton Wires All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we offer versions with Kapton-coated wire extensions. Ultra-compact Design The small footprint of the Tiny Picomotor actuators make them ideal for your compact-area needs. Even in this small package they offer up to 3 lbs (13 N) of push force. Easy-to-use Flexible Motion Controllers and Drivers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver. Set-and-forget stability with virtually no backlash The Tiny Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your set-up will stay put, even when you power down your system.
Request a Quote Datasheet
Description
The 8353-UHV is derived from our standard 8353 Tiny Picomotor and designed for use in ultrahigh vacuum applications down to base pressures of 10-9 Torr. The 8353-UHV was designed specifically to eliminate virtual leaks and utilizes materials with low outgassing properties. The outgassing rate of this product is less than 5 ppm of volatile mass at 85°C over 3 hours. <30 nm Positioning Resolution Our Picomotor actuators have a step size of less than 30 nm per step, allowing for very small, controlled movements. Note that the step size for open-loop picomotors varies from step to step and between forward and backward directions, and is directly related to payload – hence, position feedback should be provided by an external signal when operating an open-loop picomotor. For vacuum applications requiring absolute position calibration and high repeatability, consider a Vacuum Compatible Closed-Loop Picomotor actuator. Teflon or Kapton Wires All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we offer versions with Kapton-coated wire extensions. Ultra-compact Design The small footprint of the Tiny Picomotor actuators make them ideal for your compact-area needs. Even in this small package they offer up to 3 lbs (13 N) of push force. Easy-to-use Flexible Motion Controllers and Drivers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver. Set-and-forget stability with virtually no backlash The Tiny Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your set-up will stay put, even when you power down your system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Actuator, Tiny Picomotor, 0.5 in. Travel, Ultra-High Vacuum - 8353-UHV - Newport MKS
Irvine, CA, United States
Piezo Actuator, Tiny Picomotor, 0.5 in. Travel, Ultra-High Vacuum
8353-UHV
Piezo Actuator, Tiny Picomotor, 0.5 in. Travel, Ultra-High Vacuum 8353-UHV
The 8353-UHV is derived from our standard 8353 Tiny Picomotor and designed for use in ultrahigh vacuum applications down to base pressures of 10-9 Torr. The 8353-UHV was designed specifically to eliminate virtual leaks and utilizes materials with low outgassing properties. The outgassing rate of this product is less than 5 ppm of volatile mass at 85°C over 3 hours. <30 nm Positioning Resolution Our Picomotor actuators have a step size of less than 30 nm per step, allowing for very small, controlled movements. Note that the step size for open-loop picomotors varies from step to step and between forward and backward directions, and is directly related to payload – hence, position feedback should be provided by an external signal when operating an open-loop picomotor. For vacuum applications requiring absolute position calibration and high repeatability, consider a Vacuum Compatible Closed-Loop Picomotor actuator. Teflon or Kapton Wires All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we offer versions with Kapton-coated wire extensions. Ultra-compact Design The small footprint of the Tiny Picomotor actuators make them ideal for your compact-area needs. Even in this small package they offer up to 3 lbs (13 N) of push force. Easy-to-use Flexible Motion Controllers and Drivers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver. Set-and-forget stability with virtually no backlash The Tiny Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your set-up will stay put, even when you power down your system.

The 8353-UHV is derived from our standard 8353 Tiny Picomotor and designed for use in ultrahigh vacuum applications down to base pressures of 10-9 Torr. The 8353-UHV was designed specifically to eliminate virtual leaks and utilizes materials with low outgassing properties. The outgassing rate of this product is less than 5 ppm of volatile mass at 85°C over 3 hours.

<30 nm Positioning Resolution

Our Picomotor actuators have a step size of less than 30 nm per step, allowing for very small, controlled movements. Note that the step size for open-loop picomotors varies from step to step and between forward and backward directions, and is directly related to payload – hence, position feedback should be provided by an external signal when operating an open-loop picomotor. For vacuum applications requiring absolute position calibration and high repeatability, consider a Vacuum Compatible Closed-Loop Picomotor actuator.


Teflon or Kapton Wires

All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we offer versions with Kapton-coated wire extensions.


Ultra-compact Design

The small footprint of the Tiny Picomotor actuators make them ideal for your compact-area needs. Even in this small package they offer up to 3 lbs (13 N) of push force.


Easy-to-use Flexible Motion Controllers and Drivers

Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.


Set-and-forget stability with virtually no backlash


The Tiny Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your set-up will stay put, even when you power down your system.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Piezoelectric Actuators
Product Number 8353-UHV
Product Name Piezo Actuator, Tiny Picomotor, 0.5 in. Travel, Ultra-High Vacuum
Electrical Connector 4-pin RJ-22 (non-vacuum-rated)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator, Tiny Picomotor, 12.7 mm Travel, 0.25 in. Shank - 8353 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 13 N (46.76 oz)
View Details
Picomotor Piezo Linear Actuator, 0.5 in. Travel, 30 nm Resolution, 9.5 mm Shank - 8301NF - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
Picomotor Piezo Linear Actuator, 1 in. Travel, 30 nm Res., M12 x 0.5 mm Thread - 8322NF - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details