Newport MKS UV Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 250-600 nm 07D20AL.2

Description
The 07D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 19.05 mm (3/4 inch) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 07D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 19.05 mm (3/4 inch) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 250-600 nm - 07D20AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 250-600 nm
07D20AL.2
UV Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 250-600 nm 07D20AL.2
The 07D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 19.05 mm (3/4 inch) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 07D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 19.05 mm (3/4 inch) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07D20AL.2
Product Name UV Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, R>99.97%, 583-663 nm - 10CM00SR.30F - Newport MKS
Specs
Wavelength Range 583 to 663 nm (5830 to 6630 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Elliptical Mirror, Gold, N-BK7, 25.4 mm x 35.9 mm, λ/10, 650-20,000 nm - 10E20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 532 nm - 10Z20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Aluminum Mirror Pack, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 - 10D20ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details