Newport MKS Elliptical Mirror, Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 450-700 nm 13E20ER.1

Description
The 13E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 13E20ER.1 has an average reflectivity greater than than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 13E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 13E20ER.1 has an average reflectivity greater than than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 450-700 nm - 13E20ER.1 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 450-700 nm
13E20ER.1
Elliptical Mirror, Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 450-700 nm 13E20ER.1
The 13E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 13E20ER.1 has an average reflectivity greater than than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 13E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 13E20ER.1 has an average reflectivity greater than than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 13E20ER.1
Product Name Elliptical Mirror, Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 38.1 mm OD, 5 arc sec RBA - 50326-1505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 38.1 mm (1.5 inch)
Mirror Shape Hollow Retroreflector
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 354.7 nm, S2 Polished - 20QM20HM.45 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 632.8 nm - 3MD20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 30 mm (1.18 inch)
View Details
Silver Mirror, General Purpose, Borofloat, 25.4 mm, 450 - 12,000 nm - 5103 - Newport MKS
Specs
Wavelength Range 450 to 12000 nm (4500 to 120000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details