Newport MKS Fiber Bundle, Fused Silica, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) 77539

Description
The 77539 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.22 NA. The bundle has 36 inch length.
Request a Quote
Description
The 77539 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.22 NA. The bundle has 36 inch length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Bundle, Fused Silica, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) - 77539 - Newport MKS
Irvine, CA, United States
Fiber Bundle, Fused Silica, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending)
77539
Fiber Bundle, Fused Silica, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) 77539
The 77539 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.22 NA. The bundle has 36 inch length.

The 77539 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.22 NA. The bundle has 36 inch length.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77539
Product Name Fiber Bundle, Fused Silica, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending)
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs - 76846 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77629 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details