Newport MKS Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA 78277

Description
The 78277 UV-VIS Single Fiber Cable has a core diameter of 1000 μm. This version has 1250 μm cladding, and is 1 meter long with SMA connectors. The transmission range is 190 nm to 1100 nm. The 78277 has a 0.22 ± 0.02 numerical aperture, with a 25.4° full acceptance cone.
Request a Quote
Description
The 78277 UV-VIS Single Fiber Cable has a core diameter of 1000 μm. This version has 1250 μm cladding, and is 1 meter long with SMA connectors. The transmission range is 190 nm to 1100 nm. The 78277 has a 0.22 ± 0.02 numerical aperture, with a 25.4° full acceptance cone.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Irvine, CA, United States
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA
78277
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA 78277
The 78277 UV-VIS Single Fiber Cable has a core diameter of 1000 μm. This version has 1250 μm cladding, and is 1 meter long with SMA connectors. The transmission range is 190 nm to 1100 nm. The 78277 has a 0.22 ± 0.02 numerical aperture, with a 25.4° full acceptance cone.

The 78277 UV-VIS Single Fiber Cable has a core diameter of 1000 μm. This version has 1250 μm cladding, and is 1 meter long with SMA connectors. The transmission range is 190 nm to 1100 nm. The 78277 has a 0.22 ± 0.02 numerical aperture, with a 25.4° full acceptance cone.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 78277
Product Name Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
Wavelength Range 250 nm (2500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77554 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Bundle, Bifurcated, Glass, 0.55 NA - 77533 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 4.5 mm (0.1772 inch)
View Details
Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78259 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77637 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details