Newport MKS Dielectric Mirror, High Reflector, 50.8 mm, 0-50°, 350-1100 nm, 40-20 20Q620BB.HR2

Description
The 20Q620BB.HR2 BroadBeam High Reflector Laser Mirror is 50.8 mm in diameter, 9.4 mm thick, and is coated for 350-1100 nm, optimized for 0-50° angle of incidence. BroadBeam High Reflectors have an average reflectivity of 97.5% or better. They are manufactured using UV grade fused silica substrates and metal-dielectric hybrid coating. The BB.HR2 coating covers wavelengths from the UV to the visible to the IR. UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Extremely Broad Wavelength Range With High Reflectivity Broadbeam mirrors feature unprecedented specifications at an incredible value. These mirrors feature Newport’s proprietary metal-dielectric hybrid coating which provides exceptional reflectivity performance Ravg>97.5% over a very large wavelength range 350 - 1100 nm, 0 - 50 ͦ angle of incidence for both S and P polarizations. Because of the very broad wavelength range and high reflectivity efficiency, the mirror can be used with many different laser wavelengths and can easily replace all of the mirrors in your current system. More Durable Metal Dielectric Coatings In addition to the high reflectivity across the ultra-broadband wavelength range, the Broadbeam mirrors also feature a more durable coating compared to the traditional metallic mirrors. Typically metallic coatings suffer from more rapid degradation over time when compared to dielectrics. Broadband mirrors use a metal dielectric hybrid coating that is more resistant to humidity, thermal changes, abrasion and salt exposure, providing long-term value for your applications.
Request a Quote
Description
The 20Q620BB.HR2 BroadBeam High Reflector Laser Mirror is 50.8 mm in diameter, 9.4 mm thick, and is coated for 350-1100 nm, optimized for 0-50° angle of incidence. BroadBeam High Reflectors have an average reflectivity of 97.5% or better. They are manufactured using UV grade fused silica substrates and metal-dielectric hybrid coating. The BB.HR2 coating covers wavelengths from the UV to the visible to the IR. UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Extremely Broad Wavelength Range With High Reflectivity Broadbeam mirrors feature unprecedented specifications at an incredible value. These mirrors feature Newport’s proprietary metal-dielectric hybrid coating which provides exceptional reflectivity performance Ravg>97.5% over a very large wavelength range 350 - 1100 nm, 0 - 50 ͦ angle of incidence for both S and P polarizations. Because of the very broad wavelength range and high reflectivity efficiency, the mirror can be used with many different laser wavelengths and can easily replace all of the mirrors in your current system. More Durable Metal Dielectric Coatings In addition to the high reflectivity across the ultra-broadband wavelength range, the Broadbeam mirrors also feature a more durable coating compared to the traditional metallic mirrors. Typically metallic coatings suffer from more rapid degradation over time when compared to dielectrics. Broadband mirrors use a metal dielectric hybrid coating that is more resistant to humidity, thermal changes, abrasion and salt exposure, providing long-term value for your applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, High Reflector, 50.8 mm, 0-50°, 350-1100 nm, 40-20 - 20Q620BB.HR2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, High Reflector, 50.8 mm, 0-50°, 350-1100 nm, 40-20
20Q620BB.HR2
Dielectric Mirror, High Reflector, 50.8 mm, 0-50°, 350-1100 nm, 40-20 20Q620BB.HR2
The 20Q620BB.HR2 BroadBeam High Reflector Laser Mirror is 50.8 mm in diameter, 9.4 mm thick, and is coated for 350-1100 nm, optimized for 0-50° angle of incidence. BroadBeam High Reflectors have an average reflectivity of 97.5% or better. They are manufactured using UV grade fused silica substrates and metal-dielectric hybrid coating. The BB.HR2 coating covers wavelengths from the UV to the visible to the IR. UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Extremely Broad Wavelength Range With High Reflectivity Broadbeam mirrors feature unprecedented specifications at an incredible value. These mirrors feature Newport’s proprietary metal-dielectric hybrid coating which provides exceptional reflectivity performance Ravg>97.5% over a very large wavelength range 350 - 1100 nm, 0 - 50 ͦ angle of incidence for both S and P polarizations. Because of the very broad wavelength range and high reflectivity efficiency, the mirror can be used with many different laser wavelengths and can easily replace all of the mirrors in your current system. More Durable Metal Dielectric Coatings In addition to the high reflectivity across the ultra-broadband wavelength range, the Broadbeam mirrors also feature a more durable coating compared to the traditional metallic mirrors. Typically metallic coatings suffer from more rapid degradation over time when compared to dielectrics. Broadband mirrors use a metal dielectric hybrid coating that is more resistant to humidity, thermal changes, abrasion and salt exposure, providing long-term value for your applications.

The 20Q620BB.HR2 BroadBeam High Reflector Laser Mirror is 50.8 mm in diameter, 9.4 mm thick, and is coated for 350-1100 nm, optimized for 0-50° angle of incidence. BroadBeam High Reflectors have an average reflectivity of 97.5% or better. They are manufactured using UV grade fused silica substrates and metal-dielectric hybrid coating. The BB.HR2 coating covers wavelengths from the UV to the visible to the IR.

UV Fused Silica Substrates


Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note.


Extremely Broad Wavelength Range With High Reflectivity

Broadbeam mirrors feature unprecedented specifications at an incredible value. These mirrors feature Newport’s proprietary metal-dielectric hybrid coating which provides exceptional reflectivity performance Ravg>97.5% over a very large wavelength range 350 - 1100 nm, 0 - 50 ͦ angle of incidence for both S and P polarizations. Because of the very broad wavelength range and high reflectivity efficiency, the mirror can be used with many different laser wavelengths and can easily replace all of the mirrors in your current system.


More Durable Metal Dielectric Coatings

In addition to the high reflectivity across the ultra-broadband wavelength range, the Broadbeam mirrors also feature a more durable coating compared to the traditional metallic mirrors. Typically metallic coatings suffer from more rapid degradation over time when compared to dielectrics. Broadband mirrors use a metal dielectric hybrid coating that is more resistant to humidity, thermal changes, abrasion and salt exposure, providing long-term value for your applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20Q620BB.HR2
Product Name Dielectric Mirror, High Reflector, 50.8 mm, 0-50°, 350-1100 nm, 40-20
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm - 10Z40DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 100 mm Focal Length, 450-700 nm - 10DC200ER.1 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Mirror Mount Bundle, 10D20ER.4 Broadband Gold Mirror & M1 Mount - ER4-M1 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 450-700 nm - 10Z40ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details