Newport MKS Photomultiplier Tube Housing, 1.5 Inch Flange or Rod Mount, DC or Pulsed Signals 70693

Description
The 70693 PMT Housing includes: High voltage power supply cable model 70097, Low-noise BNC signal cable model 70018, Module to interface with Newport power meters. The interface module allows the photomultiplier tube signal to be read by the following Newport power meters: 1918-R, 1936-R, and 2936-R. Simply omit the interface module, and the 70693 may also be used with Oriel's Lock-In Digital Amplifier Kit, model LIDA-SRS-KIT. Photomultiplier Tubes are available in various models. The Photomultiplier Tube and model 70706 PMT Power Supply are ordered separately.
Request a Quote
Description
The 70693 PMT Housing includes: High voltage power supply cable model 70097, Low-noise BNC signal cable model 70018, Module to interface with Newport power meters. The interface module allows the photomultiplier tube signal to be read by the following Newport power meters: 1918-R, 1936-R, and 2936-R. Simply omit the interface module, and the 70693 may also be used with Oriel's Lock-In Digital Amplifier Kit, model LIDA-SRS-KIT. Photomultiplier Tubes are available in various models. The Photomultiplier Tube and model 70706 PMT Power Supply are ordered separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier Tube Housing, 1.5 Inch Flange or Rod Mount, DC or Pulsed Signals - 70693 - Newport MKS
Irvine, CA, United States
Photomultiplier Tube Housing, 1.5 Inch Flange or Rod Mount, DC or Pulsed Signals
70693
Photomultiplier Tube Housing, 1.5 Inch Flange or Rod Mount, DC or Pulsed Signals 70693
The 70693 PMT Housing includes: High voltage power supply cable model 70097, Low-noise BNC signal cable model 70018, Module to interface with Newport power meters. The interface module allows the photomultiplier tube signal to be read by the following Newport power meters: 1918-R, 1936-R, and 2936-R. Simply omit the interface module, and the 70693 may also be used with Oriel's Lock-In Digital Amplifier Kit, model LIDA-SRS-KIT. Photomultiplier Tubes are available in various models. The Photomultiplier Tube and model 70706 PMT Power Supply are ordered separately.

The 70693 PMT Housing includes: High voltage power supply cable model 70097, Low-noise BNC signal cable model 70018, Module to interface with Newport power meters. The interface module allows the photomultiplier tube signal to be read by the following Newport power meters: 1918-R, 1936-R, and 2936-R. Simply omit the interface module, and the 70693 may also be used with Oriel's Lock-In Digital Amplifier Kit, model LIDA-SRS-KIT. Photomultiplier Tubes are available in various models. The Photomultiplier Tube and model 70706 PMT Power Supply are ordered separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Photomultiplier Tubes
Product Number 70693
Product Name Photomultiplier Tube Housing, 1.5 Inch Flange or Rod Mount, DC or Pulsed Signals
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier Tube, 160-900 nm Range, Quartz Window - 77348 - Newport MKS
Specs
Wavelength Range 160 to 900 nm (1600 to 9000 Å)
Peak Sensitivity Wavelength 400 nm (4000 Å)
Rise Time 2.2 ns
View Details
Photomultiplier Tube, 400-1200 nm Range, Borosilicate Glass Window - 77343 - Newport MKS
Specs
Wavelength Range 400 to 1200 nm (4000 to 12000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Rise Time 1.1 ns
View Details