Newport MKS Power Supply, Photomultiplier Tube, -2000 V, Ultrastable 70706

Description
The 70706 Photomultiplier Power Supply provides the highly regulated voltage needed for precision measurements with Oriel photomultiplier tubes (PMTs). Since the signal current varies as the 5th to 10th power of the supply voltage (depending on the PMT), stability of the voltage supply is vital. It is used to supply negative voltages to -2000 V, and has a positive ground. This facilitates connection of the output (anode) to our current measuring equipment. The 70706 Power Supply has an LED digital display and two high voltage BNC outputs for photomultiplier tubes. Since both outputs are on the same power supply, this ensures that two similar PMTs can be operated with a minimum of independent drift. This can be critical when one PMT is monitoring a reference light beam, for instance, while the other is measuring the sample signal. The 70706 provides the ability to control output voltages, both the value (0 to 9 V analog input) and ON/OFF. The ON/OFF feature can be used for an interlock function, for operator safety, and/or to protect the PMT from excess light such as may occur when changing samples.
Request a Quote
Description
The 70706 Photomultiplier Power Supply provides the highly regulated voltage needed for precision measurements with Oriel photomultiplier tubes (PMTs). Since the signal current varies as the 5th to 10th power of the supply voltage (depending on the PMT), stability of the voltage supply is vital. It is used to supply negative voltages to -2000 V, and has a positive ground. This facilitates connection of the output (anode) to our current measuring equipment. The 70706 Power Supply has an LED digital display and two high voltage BNC outputs for photomultiplier tubes. Since both outputs are on the same power supply, this ensures that two similar PMTs can be operated with a minimum of independent drift. This can be critical when one PMT is monitoring a reference light beam, for instance, while the other is measuring the sample signal. The 70706 provides the ability to control output voltages, both the value (0 to 9 V analog input) and ON/OFF. The ON/OFF feature can be used for an interlock function, for operator safety, and/or to protect the PMT from excess light such as may occur when changing samples.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Photomultiplier Tube, -2000 V, Ultrastable - 70706 - Newport MKS
Irvine, CA, United States
Power Supply, Photomultiplier Tube, -2000 V, Ultrastable
70706
Power Supply, Photomultiplier Tube, -2000 V, Ultrastable 70706
The 70706 Photomultiplier Power Supply provides the highly regulated voltage needed for precision measurements with Oriel photomultiplier tubes (PMTs). Since the signal current varies as the 5th to 10th power of the supply voltage (depending on the PMT), stability of the voltage supply is vital. It is used to supply negative voltages to -2000 V, and has a positive ground. This facilitates connection of the output (anode) to our current measuring equipment. The 70706 Power Supply has an LED digital display and two high voltage BNC outputs for photomultiplier tubes. Since both outputs are on the same power supply, this ensures that two similar PMTs can be operated with a minimum of independent drift. This can be critical when one PMT is monitoring a reference light beam, for instance, while the other is measuring the sample signal. The 70706 provides the ability to control output voltages, both the value (0 to 9 V analog input) and ON/OFF. The ON/OFF feature can be used for an interlock function, for operator safety, and/or to protect the PMT from excess light such as may occur when changing samples.

The 70706 Photomultiplier Power Supply provides the highly regulated voltage needed for precision measurements with Oriel photomultiplier tubes (PMTs). Since the signal current varies as the 5th to 10th power of the supply voltage (depending on the PMT), stability of the voltage supply is vital. It is used to supply negative voltages to -2000 V, and has a positive ground. This facilitates connection of the output (anode) to our current measuring equipment. The 70706 Power Supply has an LED digital display and two high voltage BNC outputs for photomultiplier tubes. Since both outputs are on the same power supply, this ensures that two similar PMTs can be operated with a minimum of independent drift. This can be critical when one PMT is monitoring a reference light beam, for instance, while the other is measuring the sample signal. The 70706 provides the ability to control output voltages, both the value (0 to 9 V analog input) and ON/OFF. The ON/OFF feature can be used for an interlock function, for operator safety, and/or to protect the PMT from excess light such as may occur when changing samples.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Photomultiplier Tubes
Product Number 70706
Product Name Power Supply, Photomultiplier Tube, -2000 V, Ultrastable
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier Tube, 185-900 nm Range, UV Glass Window - 77341 - Newport MKS
Specs
Wavelength Range 185 to 900 nm (1850 to 9000 Å)
Peak Sensitivity Wavelength 400 nm (4000 Å)
Rise Time 2.2 ns
View Details
Photomultiplier Tube, 400-1200 nm Range, Borosilicate Glass Window - 77343 - Newport MKS
Specs
Wavelength Range 400 to 1200 nm (4000 to 12000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Rise Time 1.1 ns
View Details
Photomultiplier Tube, 160-900 nm Range, Quartz Window - 77348 - Newport MKS
Specs
Wavelength Range 160 to 900 nm (1600 to 9000 Å)
Peak Sensitivity Wavelength 400 nm (4000 Å)
Rise Time 2.2 ns
View Details