Newport MKS Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm 5724-C-H

Description
The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.
Request a Quote
Description
The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm - 5724-C-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm
5724-C-H
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm 5724-C-H
The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.

The 5724-C-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5724-C-H
Product Name Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 350-700 nm - KGA392-A - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 4 mm (0.1575 inch)
Materials D-ZLaF52LA
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 50.2 mm FL, FS, Uncoated - CSX050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Meniscus Lens, ZnSe, 38.1 mm, 7.5 in. Focal Length, 7.4 mm Edge, DURALENS - 61983-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 1064nm - KBX070AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details