Newport MKS Mounted Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 350-700 nm KGA560-A-MT

Description
The KGA560-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote
Description
The KGA560-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 350-700 nm - KGA560-A-MT - Newport MKS
Irvine, CA, United States
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 350-700 nm
KGA560-A-MT
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 350-700 nm KGA560-A-MT
The KGA560-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

The KGA560-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a Visible anti-reflective coating for 350-700 nm and is mounted in a durable stainless steel housing with a threaded exterior.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA560-A-MT
Product Name Mounted Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 350-700 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Mounted Aspheric Lens, Molded Glass, 6.50 mm, 18.40 mm FL, 600-1050 nm - KGA280-B-MT - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.5 mm (0.2559 inch)
Materials D-ZK3
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 50.2mm, 1000-1550nm - CKX050AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 650-1000nm - CKX062AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Aspheric Lens, Molded Glass, 4.70 mm, 4.50 mm FL, 0.42 NA, 350-700 nm - KGA350-A - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 4.7 mm (0.1850 inch)
Materials D-ZK3
View Details