Newport MKS Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 650-1000nm CSX100AR.16

Description
The CSX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 1 inch (25.4 mm) width and an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 1 inch (25.4 mm) width and an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 650-1000nm - CSX100AR.16 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 650-1000nm
CSX100AR.16
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 650-1000nm CSX100AR.16
The CSX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 1 inch (25.4 mm) width and an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 1 inch (25.4 mm) width and an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSX100AR.16
Product Name Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 650-1000nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
Edge Thickness 3 mm (0.1181 inch)
Radius of Curvature 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm - F-LA11 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, 1000-1550nm - KBC025AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-150mm FL,650-1000nm - CKV150AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Microscope Objective Lens, Reflective, 36x, Infinite BFL - 50102-02 - Newport MKS
Specs
Lens Type Objective Lens
Lens Features Microoptic
View Details