The 07D20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Borofloat® 33 Substrates
Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note.
NIR Broadband Dielectric Coating
Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for s-polarization and 97% for p-polarization from 700 – 950 nm at 0 – 45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 07D20BD.2 |
| Product Name | Dielectric Mirror, Broadband, 19.05 mm Diameter, 700-950 nm |
| Wavelength Range | 700 to 950 nm (7000 to 9500 Å) |
| Diameter/Width | 19.05 mm (0.7500 inch) |
| Thickness | 4.57 mm (0.1799 inch) |
| Mirror Shape | Round; Round |