Newport MKS VIS Dielectric Mirror, 0.5 in. Diameter, 450-700 nm 5151

Description
The 5151 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 0.5 inch (12.7 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.
Request a Quote
Description
The 5151 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 0.5 inch (12.7 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VIS Dielectric Mirror, 0.5 in. Diameter, 450-700 nm - 5151 - Newport MKS
Irvine, CA, United States
VIS Dielectric Mirror, 0.5 in. Diameter, 450-700 nm
5151
VIS Dielectric Mirror, 0.5 in. Diameter, 450-700 nm 5151
The 5151 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 0.5 inch (12.7 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.

The 5151 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 0.5 inch (12.7 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5151
Product Name VIS Dielectric Mirror, 0.5 in. Diameter, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 5 mm (0.1969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, Economy, Borofloat, 12.7 mm, λ/10, 250-600 nm - 05D620AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished - 10QM20HM.40 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
UV Aluminum Mirror, Economy, Borofloat, 25.4 mm Square, λ/10, 250-600 nm - 10SD520AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
View Details
UV Aluminum Mirror, Zerodur, 25.4 mm, λ/10, 250-600 nm - 10Z20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details