Newport MKS Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm 30Z20BD.2

Description
The 30Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 30Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm - 30Z20BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm
30Z20BD.2
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm 30Z20BD.2
The 30Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 30Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 30Z20BD.2
Product Name Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, fs Optimized, 0-45° AOI, 25.4 mm, 600-1000 nm - 10B20EAG.1 - Newport MKS
Specs
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm - 20D20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Aluminum Mirror, Float Glass, 25.4 mm Square, 5λ, 400-10,000 nm - 10SJ00ER.3 - Newport MKS
Specs
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Thickness 3.17 mm (0.1248 inch)
Mirror Shape Rectangular / Square; Square
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Aluminum - 50329AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details